Sanken Electric Co., Ltd. Optoelectronics - LED Indication - Discrete SECU1711C-S20

Description
Win Source Part Number: 959224-SECU1711C-S20 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 130° Millicandela Rating: 96mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 1.06mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SECU1711C-S20CT ,1261-SECU1711C-S20D KR,1261-SECU1711C-S2 0TR
Request a Quote Datasheet
Description
Win Source Part Number: 959224-SECU1711C-S20 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 130° Millicandela Rating: 96mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 1.06mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SECU1711C-S20CT ,1261-SECU1711C-S20D KR,1261-SECU1711C-S2 0TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
959224-SECU1711C-S20
Optoelectronics - LED Indication - Discrete 959224-SECU1711C-S20
Win Source Part Number: 959224-SECU1711C-S20 Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 130° Millicandela Rating: 96mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 571nm Height (Max): 1.06mm Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SECU1711C-S20CT ,1261-SECU1711C-S20D KR,1261-SECU1711C-S2 0TR

Win Source Part Number: 959224-SECU1711C-S20
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Viewing Angle: 130°
Millicandela Rating: 96mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Height (Max): 1.06mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sanken
Other Names: 1261-SECU1711C-S20CT,1261-SECU1711C-S20DKR,1261-SECU1711C-S20TR

Buy Now
LED Indication - Discrete - 1261-SECU1711C-S20CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1261-SECU1711C-S20CT-ND
LED Indication - Discrete 1261-SECU1711C-S20CT-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 1261-SECU1711C-S20TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1261-SECU1711C-S20TR-ND
LED Indication - Discrete 1261-SECU1711C-S20TR-ND
LED YELLOW 0603 SMD

LED YELLOW 0603 SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 959224-SECU1711C-S20 1261-SECU1711C-S20CT-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Yellow; Yellow Yellow
Peak Wavelength 571 nm (5710 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.2X1.6MM INFRARED SMD LED - AP3216SF4C - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details