Sanken Electric Co., Ltd. Optics - LEDs - Light Pipes - SECU1403C-TG SECU1403C-TG

Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092280-SECU1403C-TG Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092280-SECU1403C-TG Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SECU1403C-TG - 1092280-SECU1403C-TG - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SECU1403C-TG
1092280-SECU1403C-TG
Optics - LEDs - Light Pipes - SECU1403C-TG 1092280-SECU1403C-TG
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092280-SECU1403C-TG Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092280-SECU1403C-TG
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1092280-SECU1403C-TG
Product Name Optics - LEDs - Light Pipes - SECU1403C-TG
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Mini-mold Chip LED - SML-D14MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green; White
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details