Win Source Part Number: 1140577-SECU1211C-NH
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Viewing Angle: 140°
Millicandela Rating: 450mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 622nm
Height (Max): 1.06mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sanken
Other Names: 1261-SECU1211C-NH20C
LED RED 0603 SMD
LED RED 0603 SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1140577-SECU1211C-NH20 | 1261-SECU1211C-NH20CT-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Red; Red | Red |
| Peak Wavelength | 622 nm (6220 Å) | 622 nm (6220 Å) |
| Viewing Angle | 140 degrees | 140 degrees |
| Forward Voltage | 2 volts | 2 volts |