Win Source Part Number: 1092279-SECG1WD07YPD
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Viewing Angle: 160°
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 5mA
Height (Max): 0.70mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sanken
Other Names: 1261-SECG1WD07YPDCT,
LED WHITE 0603 SMD
LED WHITE 0603 SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1092279-SECG1WD07YPD | 1261-SECG1WD07YPDCT-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | White; White | White |
| Viewing Angle | 160 degrees | 160 degrees |
| Forward Voltage | 2.8 volts | 2.8 volts |