Sanken Electric Co., Ltd. Optics - LEDs - Light Pipes - SEC1603C SEC1603C

Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969093-SEC1603C Termination: SMD/SMT Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969093-SEC1603C Termination: SMD/SMT Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SEC1603C - 969093-SEC1603C - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SEC1603C
969093-SEC1603C
Optics - LEDs - Light Pipes - SEC1603C 969093-SEC1603C
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969093-SEC1603C Termination: SMD/SMT Mounting: SMD (SMT) Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969093-SEC1603C
Termination: SMD/SMT
Mounting: SMD (SMT)
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 969093-SEC1603C
Product Name Optics - LEDs - Light Pipes - SEC1603C
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUY61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details