Sanken Electric Co., Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SAI01-V1 SAI01-V1

Description
Manufacturer: Sanken Win Source Part Number: 046728-SAI01-V1 Packaging: AMMO PACKAGE Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C (TA) Case / Package: 4-SMD Purpose: Step-Down Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 7V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 046728-SAI01-V1 Packaging: AMMO PACKAGE Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C (TA) Case / Package: 4-SMD Purpose: Step-Down Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 7V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SAI01-V1 - 046728-SAI01-V1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SAI01-V1
046728-SAI01-V1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SAI01-V1 046728-SAI01-V1
Manufacturer: Sanken Win Source Part Number: 046728-SAI01-V1 Packaging: AMMO PACKAGE Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C (TA) Case / Package: 4-SMD Purpose: Step-Down Maximum Input Voltage: 33V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 7V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 046728-SAI01-V1
Packaging: AMMO PACKAGE
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 60kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TA)
Case / Package: 4-SMD
Purpose: Step-Down
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 046728-SAI01-V1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SAI01-V1
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type Other; 4-SMD
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - ADP5034AREZ-1 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
fsw 3000 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triple Output Step Down Switching Regulator - A4491EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20123QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
AC DC Converters, Offline Switches - ICE3BS03LJGXUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 10.5 to 26 volts
fsw 65 kHz
View Details
4 suppliers