ALLEGRO MICROSYSTEMS INC.
S912XD64F2CAA -- MICROCONTROLLERS
Allegro MicroSystems Inc.
Microcontrollers
S912XD64F2CAA
Description
- Microcontroller IC
-
Quarktwin Technology Ltd.
Description
- Microcontroller IC
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
S912XD64F2CAA |
|
Product Name
|
Microcontrollers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit
Clock Speed
20 MHz
RAM
96 KB
View Details
3 suppliers
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
15 MHz
View Details
Data Bus
16 Bit
Clock Speed
33 MHz
Bits
Other; A/D 16x10b
View Details
5 suppliers