Sanken Electric Co., Ltd. HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RBV-406M RBV-406M

Description
Manufacturer: Sanken Win Source Part Number: 290602-RBV-406M Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sanken Win Source Part Number: 290602-RBV-406M Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RBV-406M - 290602-RBV-406M - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RBV-406M
290602-RBV-406M
HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RBV-406M 290602-RBV-406M
Manufacturer: Sanken Win Source Part Number: 290602-RBV-406M Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 290602-RBV-406M
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 290602-RBV-406M
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (Q - R) - RBV-406M
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4465 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 143 mA
IR 0.3000 mA
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details