Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - N1106S N1106S

Description
Manufacturer: Sanken Win Source Part Number: 045122-N1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 045122-N1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - N1106S - 045122-N1106S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - N1106S
045122-N1106S
Diodes, Rectifiers - Single - N1106S 045122-N1106S
Manufacturer: Sanken Win Source Part Number: 045122-N1106S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 045122-N1106S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 045122-N1106S
Product Name Diodes, Rectifiers - Single - N1106S
Diode Type Standard
VF 1.3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Diode and Rectifier - 284-SMP1300-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details