Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
SANKEN ELECTRIC CO., LTD.
MGF65A6L -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
Sanken Electric Co., Ltd.
Discrete Semiconductor Products - Transistors - IGBTs
MGF65A6L
Description
FIELD STOP IGBT WITH FRD 650V/60
Description
FIELD STOP IGBT WITH FRD 650V/60
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
MGF65A6L
Discrete Semiconductor Products - Transistors - IGBTs
MGF65A6L
FIELD STOP IGBT WITH FRD 650V/60
FIELD STOP IGBT WITH FRD 650V/60
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
MGF65A6L
Product Name
Discrete Semiconductor Products - Transistors - IGBTs
Packing Method
Bulk; Bulk
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
IGBT
2MBI150NC-060-10
View Details
Infineon Technologies AG
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N60CT
AIKW50N60CT
Specs
V
CE(on)
600 volts
Switching Speed
0.0 to 30 kHz
t
r
29 ns
View Details
RS Components, Ltd.
IGBTs
2104948
Specs
Polarity
N-Channel
Switching Speed
20 kHz
Package Type
SEMITRANS 2 GAL
View Details
Allen-Bradley / Rockwell Automation
1450A IGBT MODULE FOR ONE PHASE
SK-H1-QOUT-D1K4
View Details