Sanken Electric Co., Ltd. Single IGBTs MGD623S

Description
IGBT 600V 50A 150W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT 600V 50A 150W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - MGD623S-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
MGD623S-ND
Single IGBTs MGD623S-ND
IGBT 600V 50A 150W Through Hole TO-3P

IGBT 600V 50A 150W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 50A 150W IGBT Transistor
279-MGD623S
600V 50A 150W IGBT Transistor 279-MGD623S
IGBT 600V 50A 150W TO3P Product overview: MGD623S from Sanken Electric Co., Ltd. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGD623S can be used for catalog matching and distributor lookup.

IGBT 600V 50A 150W TO3P Product overview: MGD623S from Sanken Electric Co., Ltd. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGD623S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - MGD623S - 208276-MGD623S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - MGD623S
208276-MGD623S
IGBTs - Single - MGD623S 208276-MGD623S
Manufacturer: Sanken Win Source Part Number: 208276-MGD623S Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 300ns Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 50A Turn-on and Turn-off delay time: 75ns/300ns Testing Conditions: 300V, 50A, 39 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: Sanken
Win Source Part Number: 208276-MGD623S
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 300ns
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 50A
Turn-on and Turn-off delay time: 75ns/300ns
Testing Conditions: 300V, 50A, 39 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - MGD623S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
MGD623S
Discrete Semiconductor Products - Transistors - IGBTs MGD623S
IGBT 600V 50A 150W TO3P

IGBT 600V 50A 150W TO3P

Supplier's Site
Single IGBTs - MGD623S - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
MGD623S
Single IGBTs MGD623S
IGBT 600V 50A 150W TO3P

IGBT 600V 50A 150W TO3P

Supplier's Site Datasheet
Transistor - 223863527 - Radwell International
Willingboro, NJ, United States
Transistor
223863527
Transistor 223863527
TRENCH IGBT, 600V, 50A, 150W, TO-3P-3L. FREE 2 YEAR RADWELL WARRANTY

TRENCH IGBT, 600V, 50A, 150W, TO-3P-3L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number MGD623S-ND 279-MGD623S 208276-MGD623S MGD623S MGD623S 223863527
Product Name Single IGBTs 600V 50A 150W IGBT Transistor IGBTs - Single - MGD623S Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Transistor
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data