Manufacturer: Sanken
Win Source Part Number: 884583-MGD623N
Operating Temperature Range: 150°C (TJ)
Features: IGBT - 600 V 50 A 150 W Through Hole TO-3P
Package: TO-3P-3 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: MGD623
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 510
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.29.0095
IGBT 600V 50A 150W TO3P Product overview: MGD623N from Sanken Electric Co., Ltd. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 150W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 150W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-MGD623N can be used for catalog matching and distributor lookup.
IGBT 600V 50A 150W Through Hole TO-3P
IGBT 600V 50A 150W TO3P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 884583-MGD623N | 279-MGD623N | MGD623N-ND | MGD623N |
| Product Name | IGBTs - Single - MGD623N | 600V 50A 150W IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |