LED DRIVER IC FOR LED BACKLIGHTS Product overview: LC5910S from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5910S can be used for catalog matching and distributor lookup.
IC LED DRIVER REGULATOR 8SOP
Win Source Part Number: 1068937-LC5910S
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight, Lighting
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 100kHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 12V
Voltage - Supply (Max): 17V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Other Names: 1261-LC5910SCT,1261-
LED DRIVER IC FOR LED BACKLIGHTS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LC5910S | 1261-LC5910STR-ND | 1068937-LC5910S | LC5910S |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 12 to 17 volts | 12 to 17 volts | 12 to 17 volts |