IC LED DRIVER OFFL SWITCHER 8DIP Product overview: LC5566LD from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5566LD can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-DIP
Manufacturer: Sanken
Win Source Part Number: 876768-LC5566LD
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: LC5566
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC LED DRIVER OFFL SWITCHER 8DIP
IC LED DRIVER OFFL SWITCHER 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LC5566LD | LC5566LD-ND | 876768-LC5566LD | LC5566LD | LC5566LD |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LC5566LD | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | ? to 20 volts | ? to 20 volts | ? to 20 volts |