IC LED DRIVER OFFL TO220F-7 Product overview: LC5523F from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5523F can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1195498-LC5523F
Packaging: Bulk
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 115°C (TA)
Package: TO-220-7 (Formed Leads)
Internal Switch(s): Yes
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: LC5523F
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F
Voltage Supply MAX: 20V
Alternative Parts (Cross-Reference): BP5842A; BP5843A; MAX7360ETL+T;
Introduction Date: November 21, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC LED DRIVER OFFLINE TO220F
IC LED DRIVER OFFL TO220F-7
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LC5523F | 1195498-LC5523F | LC5523F | LC5523F |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - LC5523F | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | ? to 20 volts | ? to 20 volts |