Sanken Electric Co., Ltd. LED Drivers LC5202D

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 400mA 8-DIP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 400mA 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LC5202D-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LC5202D-ND
LED Drivers LC5202D-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 400mA 8-DIP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 400mA 8-DIP

Buy Now Datasheet
Singapore, Singapore
400MA LED Driver IC
137-LC5202D
400MA LED Driver IC 137-LC5202D
IC LED DRVR OFFL PWM 400MA 8DIP Product overview: LC5202D from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5202D can be used for catalog matching and distributor lookup.

IC LED DRVR OFFL PWM 400MA 8DIP Product overview: LC5202D from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5202D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LC5202D - 206035-LC5202D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LC5202D
206035-LC5202D
PMIC - PMIC - LED Drivers - LC5202D 206035-LC5202D
Manufacturer: Sanken Win Source Part Number: 206035-LC5202D Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-DIP Maximum Supply Voltage: 200V Operating Input Voltage(Min): 25V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 206035-LC5202D
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-DIP
Maximum Supply Voltage: 200V
Operating Input Voltage(Min): 25V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LC5202D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LC5202D
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LC5202D
IC LED DRVR OFFL PWM 400MA 8DIP

IC LED DRVR OFFL PWM 400MA 8DIP

Supplier's Site
PMIC - LED Drivers - LC5202D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LC5202D
PMIC - LED Drivers LC5202D
IC LED DRVR OFFL DIM 400MA 8DIP

IC LED DRVR OFFL DIM 400MA 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LC5202D-ND 137-LC5202D 206035-LC5202D LC5202D LC5202D
Product Name LED Drivers 400MA LED Driver IC PMIC - PMIC - LED Drivers - LC5202D Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 25 to 200 volts 25 to 200 volts 25 volts 25 to 200 volts
Output Current 400 milliamps 400 milliamps 400 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM3433SQ-14AEV/NOPB - 778953-LM3433SQ-14AEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage -9 to -14 volts
View Details
LED Drivers - 620-1152-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Driver IC - 137-BTS5590GXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.5 to 28 volts
Number of Channels 5 #
Package Type Tape & Reel (TR)
View Details
5 suppliers