Sanken Electric Co., Ltd. Single FETs, MOSFETs GKI04031

Description
N-Channel 40V 17A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 17A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - GKI04031TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
GKI04031TR-ND
Single FETs, MOSFETs GKI04031TR-ND
N-Channel 40V 17A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 40V 17A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 17A MOSFET Transistor
278-GKI04031
40V 17A MOSFET Transistor 278-GKI04031
MOSFET N-CH 40V 17A 8DFN Product overview: GKI04031 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI04031 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 17A 8DFN Product overview: GKI04031 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI04031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - GKI04031 - 1177168-GKI04031 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - GKI04031
1177168-GKI04031
FETs - Single - GKI04031 1177168-GKI04031
Manufacturer: Sanken Win Source Part Number: 1177168-GKI04031 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-DFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.1W, 77W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 3.5mOhm at 51A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 1mA Gate Charge (Qg) (Maximum) at Vgs: 63.2nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 3910pF at 25V

Manufacturer: Sanken
Win Source Part Number: 1177168-GKI04031
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.1W, 77W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 3.5mOhm at 51A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 63.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3910pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GKI04031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GKI04031
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GKI04031
MOSFET N-CH 40V 17A 8DFN

MOSFET N-CH 40V 17A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number GKI04031TR-ND 278-GKI04031 1177168-GKI04031 GKI04031
Product Name Single FETs, MOSFETs 40V 17A MOSFET Transistor FETs - Single - GKI04031 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data