Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059417-FMC-G28S
Packaging: Bulk
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: TO-220-2
Alternative Parts (Cross-Reference): RURP860; RHRP8120; RURP1560_F085; FES8GT-E3/45; BYV29-400-E3/45; FES8HT-E3/45FMC-G28S
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Average Rectified Current: 3 A
Max Reverse Voltage (DC): 800 V
Reverse Recovery Time: 70 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059417-FMC-G28S |
| Product Name | OEM Parts - OEM Parts (F - I) - FMC-G28S |