MOSFET N-CH 250V 50A TO3P Product overview: FKP250A from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKP250A can be used for catalog matching and distributor lookup.
N-Channel 250V 50A (Ta) 85W (Tc) Through Hole TO-3P
Manufacturer: Sanken
Win Source Part Number: 1174383-FKP250A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Family Name: FKP250A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 43 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): H5N2305PF-E; IRFP4229PBF; IXTQ64N25PSN;
Introduction Date: February 17, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET N-CH 250V 50A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-FKP250A | FKP250A-ND | 1174383-FKP250A | FKP250A |
| Product Name | 250V 50A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP250A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 85000 milliwatts |