Manufacturer: Sanken
Win Source Part Number: 1324185-FGM622S
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1,080
Mounting: Surface Mount
Power - Max: 60 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 25 A
Current - Collector Pulsed (Icm): 75 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 25A
Input Type: Standard
Gate Charge: 40 nC
Td (on/off) @ 25°C: 50ns/200ns
Supplier Device Package: TO-3PF
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: FGM622S DK
Base Product Number: FGM622
RoHS Status: RoHS Compliant
IGBT 600V 25A 60W Through Hole TO-3PF
IGBT 600V 16A TO-3PF Product overview: FGM622S from Sanken Electric Co., Ltd. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 3PF. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 3PF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGM622S can be used for catalog matching and distributor lookup.
IGBT 600V 16A TO-3PF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324185-FGM622S | FGM622S-ND | 279-FGM622S | FGM622S |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | 600V 16A 3PF IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |