The DGG4015 is an insulated gate bipolar transistor (IGBT) designed for ignition applications, featuring a built-in zener diode for collector-gate clamping at 400 V typical. It is supplied in a TO-252 surface-mount package and weighs approximately 6.5 g. The device has a maximum continuous collector current of 15 A, a collector-emitter voltage rating of 425 V, and a maximum power dissipation of 55 W at Tc=25°C. The gate-emitter voltage range is ±20 V, and the junction operating temperature ranges from -55°C to 150°C. Collector-emitter saturation voltage is 1.4 V maximum at VGE=10 V and IC=5 A. Input, output, and reverse transfer capacitances are 700 pF, 300 pF, and 220 pF respectively, measured at VCE=10 V and f=1.0 MHz. Self-clamped inductive switching energy is 150 mJ for L=5 mH and Rg=200 Ω.
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1261-DGG4015TR-ND |
| Product Name | Single IGBTs |
| TJ | 150 C (302 F) |