Allegro MicroSystems Inc. Switches (Solid State) CT8132BV-HL4

Description
INTEGRATED DIGITAL OMNIPOLAR, TM
Request a Quote Datasheet
Description
INTEGRATED DIGITAL OMNIPOLAR, TM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-CT8132BV-HL4DKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-CT8132BV-HL4DKR-ND
Switches (Solid State) 620-CT8132BV-HL4DKR-ND
INTEGRATED DIGITAL OMNIPOLAR, TM

INTEGRATED DIGITAL OMNIPOLAR, TM

Buy Now Datasheet
Switches (Solid State) - 620-CT8132BV-HL4TR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-CT8132BV-HL4TR-ND
Switches (Solid State) 620-CT8132BV-HL4TR-ND
INTEGRATED DIGITAL OMNIPOLAR, TM

INTEGRATED DIGITAL OMNIPOLAR, TM

Buy Now Datasheet
Switches (Solid State) - 620-CT8132BV-HL4CT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-CT8132BV-HL4CT-ND
Switches (Solid State) 620-CT8132BV-HL4CT-ND
INTEGRATED DIGITAL OMNIPOLAR, TM

INTEGRATED DIGITAL OMNIPOLAR, TM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-CT8132BV-HL4DKR-ND
Product Name Switches (Solid State)
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103888 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 7.09 inch (4 to 180 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000004217-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details