The CT4032-A50BSWF is a TMR-based isolated current sensor in a 16-pin wide SOIC (SOICW-16) package, designed for high-speed current monitoring up to 500 kHz with differential sensing for common-mode field rejection. It has a ±50 A current sensing range, a quiescent output voltage of 2.5 V under a 5 V supply, and a primary conductor resistance of 1 mΩ for low power dissipation and high-inrush current capability. The device operates from -40°C to 125°C, is certified for 3500 V RMS withstand voltage per UL 62368-1 (edition 3) with pending certification, and meets AEC-Q100 Grade 1 qualifications. Its galvanic isolation enables high-side sensing without additional isolation components.
Integrated Current Sensors
CURRENT SENSOR MR 50A
CURRENT SENSOR MR 50A
CURRENT SENSOR MR 50A
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | CT4032-A50BSWF | 620-CT4032-A50BSWFCT-ND |
| Product Name | Isolated, 500kHz TMR Current Sensor in 1 mΩ SOIC-8 or SOICW-16 Package | Current Sensors |
| Technology | Hall-Effect | |
| Mounting / Configuration | "16-SOIC" | |
| Electrical Output | Voltage | |
| Operating Temperature | -40 to 257 F (-40 to 125 C) | |
| Current | 50 amps |