Sanken Electric Co., Ltd. 1.65V 33W DC-DC Converter IC BR202

Description
DC DC CONVERTER 0.75-1.65V 33W Product overview: BR202 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.75-1.65V 33W Product overview: BR202 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR202 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.65V 33W DC-DC Converter IC - 132-BR202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.65V 33W DC-DC Converter IC
132-BR202
1.65V 33W DC-DC Converter IC 132-BR202
DC DC CONVERTER 0.75-1.65V 33W Product overview: BR202 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR202 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.75-1.65V 33W Product overview: BR202 from Sanken Electric Co., Ltd. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 33W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.65V, 33W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BR202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1378008-BR202 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1378008-BR202
Power Supplies - Board Mount - DC DC Converters 1378008-BR202
Win Source Part Number: 1378008-BR202 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Sanken Electric USA Inc. Package: Tape & Reel Product Status: Active Features: Remote On/Off, OCP Package / Case: 10-SMD Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.30" L x 0.53" W x 0.17" H (33.0mm x 13.5mm x 4.2mm) ECCN: EAR99 Current - Output (Max): 20A Power (Watts): 33 W Voltage - Input (Max): 13.2V Control Features: Enable, Active High Number of Outputs: 1 Voltage - Input (Min): 10.8V Voltage - Output 1: 0.75 ~ 1.65V Efficiency: 88.5%

Win Source Part Number: 1378008-BR202
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Sanken Electric USA Inc.
Package: Tape & Reel
Product Status: Active
Features: Remote On/Off, OCP
Package / Case: 10-SMD Module
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.30" L x 0.53" W x 0.17" H (33.0mm x 13.5mm x 4.2mm)
ECCN: EAR99
Current - Output (Max): 20A
Power (Watts): 33 W
Voltage - Input (Max): 13.2V
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 10.8V
Voltage - Output 1: 0.75 ~ 1.65V
Efficiency: 88.5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-BR202 1378008-BR202
Product Name 1.65V 33W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 715-CHL8104-09CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power Buck SOT-23 Step-Down DC-DC Converter IC - 739-LMR14006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 38.4 volts
Input Voltage 40 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.5 volts
View Details