Infineon Technologies AG Buck 40A Step-Down DC-DC Converter IC IP2005CPBF

Description
IC REG BUCK ADJ 40A 8LGA Product overview: IP2005CPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2005CPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 40A 8LGA Product overview: IP2005CPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2005CPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 40A Step-Down DC-DC Converter IC
739-IP2005CPBF
Buck 40A Step-Down DC-DC Converter IC 739-IP2005CPBF
IC REG BUCK ADJ 40A 8LGA Product overview: IP2005CPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2005CPBF can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 40A 8LGA Product overview: IP2005CPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IP2005CPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-IP2005CPBF
Product Name Buck 40A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
DC-DC Converters - 1227463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details