Sanken Electric Co., Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BL0100A

Description
Win Source Part Number: 1377987-BL0100A Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. Type: DC DC Regulator Mfr: Sanken Package: Bulk Product Status: Active Frequency: 95kHz ~ 560kHz Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Mounting Type: Surface Mount Applications: Backlight, Lighting Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 2 Voltage - Supply (Max): 20V Dimming: Analog, PWM
Request a Quote Datasheet
Description
Win Source Part Number: 1377987-BL0100A Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. Type: DC DC Regulator Mfr: Sanken Package: Bulk Product Status: Active Frequency: 95kHz ~ 560kHz Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Mounting Type: Surface Mount Applications: Backlight, Lighting Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 2 Voltage - Supply (Max): 20V Dimming: Analog, PWM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1377987-BL0100A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1377987-BL0100A
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1377987-BL0100A
Win Source Part Number: 1377987-BL0100A Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. Type: DC DC Regulator Mfr: Sanken Package: Bulk Product Status: Active Frequency: 95kHz ~ 560kHz Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Mounting Type: Surface Mount Applications: Backlight, Lighting Topology: Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 2 Voltage - Supply (Max): 20V Dimming: Analog, PWM

Win Source Part Number: 1377987-BL0100A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: DC DC Regulator
Mfr: Sanken
Package: Bulk
Product Status: Active
Frequency: 95kHz ~ 560kHz
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Mounting Type: Surface Mount
Applications: Backlight, Lighting
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 2
Voltage - Supply (Max): 20V
Dimming: Analog, PWM

Buy Now Datasheet
LED Driver IC - 137-BL0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-BL0100A
LED Driver IC 137-BL0100A
LED DRIVER IC FOR LED BACKLIGHTS Product overview: BL0100A from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BL0100A can be used for catalog matching and distributor lookup.

LED DRIVER IC FOR LED BACKLIGHTS Product overview: BL0100A from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BL0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BL0100A
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BL0100A
LED DRIVER IC FOR LED BACKLIGHTS

LED DRIVER IC FOR LED BACKLIGHTS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1377987-BL0100A 137-BL0100A BL0100A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM3414MR - 1198812-LM3414MR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80601KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 448-TLD40203ETXUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 29 volts
Output Current 51.5 milliamps
View Details
2 suppliers
LED Drivers - 763463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40 watts
Features RoHS Compliant
View Details