Transmission Sensor ICs
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 848461-ATS685LSHTN-T
Features: Digital Switch
Package: Reel - TR
Family Name: ATS685
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1399-2, 620-1399-6, ATS685LSHTNT, ATS685LLSHTN-T, 620-1399-1
MAG SWITCH SPEC PURP 4PIN MODULE
Allegro MicroSystems Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
Product Number | ATS685LSHTN-T | 848461-ATS685LSHTN-T | ATS685LSHTN-T |
Product Name | 2-Wire, 0 Speed Differential Gear Tooth Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS685LSHTN-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
Sensor Type | Magnetic | Magnetic | Magnetic |