Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1020430-ATS612LSB
Packaging: Reel - TR
Features: Programmable Trip Point
Technology: Hall Effect
Output Type: Open Collector
Current - Supply (Max): 5.5mA
Current - Output (Max): 20mA
Sensing Range: Programmable
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 4-SIP
Purpose: Special Purpose
Supply Voltage - Operating: 4.2 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH SPEC PURP 4SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1020430-ATS612LSB | ATS612LSB |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS612LSB | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |