Allegro MicroSystems Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors ASEK711KLC-12AB-T-DK

Description
Win Source Part Number: 1347239-ASEK711KLC-1 2AB-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 110mV/A Supplied Contents: Board(s) Sensing Range: 12.5A Utilized IC / Part: ACS711 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK71
Request a Quote Datasheet
Description
Win Source Part Number: 1347239-ASEK711KLC-1 2AB-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 110mV/A Supplied Contents: Board(s) Sensing Range: 12.5A Utilized IC / Part: ACS711 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK71
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347239-ASEK711KLC-12AB-T-DK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1347239-ASEK711KLC-12AB-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1347239-ASEK711KLC-12AB-T-DK
Win Source Part Number: 1347239-ASEK711KLC-1 2AB-T-DK Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 110mV/A Supplied Contents: Board(s) Sensing Range: 12.5A Utilized IC / Part: ACS711 Sensor Type: Current Sensor Voltage - Supply: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Allegro MicroSystems Base Product Number: ASEK71

Win Source Part Number: 1347239-ASEK711KLC-12AB-T-DK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Sensitivity: 110mV/A
Supplied Contents: Board(s)
Sensing Range: 12.5A
Utilized IC / Part: ACS711
Sensor Type: Current Sensor
Voltage - Supply: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Allegro MicroSystems
Base Product Number: ASEK71

Buy Now Datasheet
Sensor Evaluation Boards - 620-1596-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
620-1596-ND
Sensor Evaluation Boards 620-1596-ND
ACS711 - Current Sensor Sensor Evaluation Board

ACS711 - Current Sensor Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - ASEK711KLC-12AB-T-DK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
ASEK711KLC-12AB-T-DK
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards ASEK711KLC-12AB-T-DK
BOARD DEMO 711KLC-12AB SENSOR

BOARD DEMO 711KLC-12AB SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1347239-ASEK711KLC-12AB-T-DK 620-1596-ND ASEK711KLC-12AB-T-DK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2836911 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System MCU
View Details
TB,BP,XX211,JM, 50 OHM - TB-37 - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY8CKIT-064S0S2-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
Ports USB
View Details
4 suppliers