Win Source Part Number: 1347232-ARS17201LUBA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 4,000
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 16mA
Sensing Range: 1.74mT Trip, -1.74mT Release
Voltage - Supply: 3.5V ~ 24V
Mounting Type: Through Hole
Package / Case: 2-SIP Module
Supplier Device Package: 2-UltraMini SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Allegro MicroSystems
Base Product Number: ARS172
MAG SWITCH SPEC PURP 2SIP
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347232-ARS17201LUBATN | ARS17201LUBATN |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |
| Compensated | Compensated | |
| Package / Mounting | 2-SIP Module |