HALL EFFECT SWITCH, 50G, SOT-23W-3; Hall Effect Type:Unipolar; Operate Point Typ:35G; Release Point Typ:25G; Supply Voltage Min:2.8V; Supply Voltage Max:24V; Sensor Case Style:SOT-23W; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes
MAGNETIC SWITCH UNIPOLAR SOT23W
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 84AC6509 | APS13295KLHALT |
| Product Name | Hall Effect Switch, 50G, Sot-23W-3; Hall Effect Type Allegro Microsystems | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Standards and Certifications | RoHS |