Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - APS13290KUAA APS13290KUAA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 911617-APS13290KUAA Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SSIP Package: Reel - TR Mounting: Through Hole Family Name: APS132 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 911617-APS13290KUAA Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SSIP Package: Reel - TR Mounting: Through Hole Family Name: APS132 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - APS13290KUAA - 911617-APS13290KUAA - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - APS13290KUAA
911617-APS13290KUAA
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - APS13290KUAA 911617-APS13290KUAA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 911617-APS13290KUAA Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Latch Open Drain Hall Effect 3-SIP Package: 3-SSIP Package: Reel - TR Mounting: Through Hole Family Name: APS132 Categories: Sensors Case / Package: 3-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 911617-APS13290KUAA
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect 3-SIP
Package: 3-SSIP
Package: Reel - TR
Mounting: Through Hole
Family Name: APS132
Categories: Sensors
Case / Package: 3-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Switches (Solid State) - APS13290KUAA - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
APS13290KUAA
Switches (Solid State) APS13290KUAA
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS13290KUAA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS13290KUAA
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 911617-APS13290KUAA APS13290KUAA APS13290KUAA
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - APS13290KUAA Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3.8 to 24 volts
View Details
Motion Sensor ICs - 2584104 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375844-ADL021-14E - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-XFLGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Magnetic Sensors - Magnetic Sensors - Position, Proximity, Speed (Modules) - SNDH-T4L-G01 - 896852-SNDH-T4L-G01 - Win Source Electronics
Specs
Sensor Type Magnetic; Proximity Sensors
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details