Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12450LUAA-3SLA

Description
Win Source Part Number: 1347006-APS12450LUAA -3SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 18mT Trip, -18mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet
Description
Win Source Part Number: 1347006-APS12450LUAA -3SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 18mT Trip, -18mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347006-APS12450LUAA-3SLA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347006-APS12450LUAA-3SLA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347006-APS12450LUAA-3SLA
Win Source Part Number: 1347006-APS12450LUAA -3SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 18mT Trip, -18mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124

Win Source Part Number: 1347006-APS12450LUAA-3SLA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 12mA
Sensing Range: 18mT Trip, -18mT Release
Voltage - Supply: 3V ~ 30V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS124

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1347006-APS12450LUAA-3SLA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1M - TLE4968-1M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details