Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12450LUAA-0SLA

Description
Win Source Part Number: 1347092-APS12450LUAA -0SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet
Description
Win Source Part Number: 1347092-APS12450LUAA -0SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347092-APS12450LUAA-0SLA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347092-APS12450LUAA-0SLA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347092-APS12450LUAA-0SLA
Win Source Part Number: 1347092-APS12450LUAA -0SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124

Win Source Part Number: 1347092-APS12450LUAA-0SLA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Bulk
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 12mA
Sensing Range: 4mT Trip, -4mT Release
Voltage - Supply: 3V ~ 30V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS124

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12450LUAA-0SLA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12450LUAA-0SLA
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Hall Effect Sensor, Latch, 22G, Sip; Hall Effect Type Allegro Microsystems - 98AC7435 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, 22G, Sip; Hall Effect Type Allegro Microsystems
98AC7435
Hall Effect Sensor, Latch, 22G, Sip; Hall Effect Type Allegro Microsystems 98AC7435
HALL EFFECT SENSOR, LATCH, 22G, SIP; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:3V; Supply Voltage Max:30V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, 22G, SIP; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:3V; Supply Voltage Max:30V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1347092-APS12450LUAA-0SLA APS12450LUAA-0SLA 98AC7435
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sensor, Latch, 22G, Sip; Hall Effect Type Allegro Microsystems
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Digi-ReelR,Tape & Box (TB)
Input Voltage 2.7 to 18 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details