Allegro MicroSystems Inc. Chopper-Stabilized, Two-Wire Hall-Effect Switch A1153LUA-T

Description
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1150) (A1152) (A1153) (A1155) (A1156) (A1157) (A1158) Datasheets A1150, A1152, A1153, A1155, A1156, A1157, and A1158 A1152-F, A1153-F, A1155-F,and A1156-F
Request a Quote Datasheet
Description
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1150) (A1152) (A1153) (A1155) (A1156) (A1157) (A1158) Datasheets A1150, A1152, A1153, A1155, A1156, A1157, and A1158 A1152-F, A1153-F, A1155-F,and A1156-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUA-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Chopper-Stabilized, Two-Wire Hall-Effect Switch
A1153LUA-T
Chopper-Stabilized, Two-Wire Hall-Effect Switch A1153LUA-T
The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A1150) (A1152) (A1153) (A1155) (A1156) (A1157) (A1158) Datasheets A1150, A1152, A1153, A1155, A1156, A1157, and A1158 A1152-F, A1153-F, A1155-F,and A1156-F

The A115x family provides a cost-effective solution for two-wire Hall-effect switching, with chopper stabilization for enhanced temperature stability and a variety of package options for design flexibility.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A1150)
  • (A1152)
  • (A1153)
  • (A1155)
  • (A1156)
  • (A1157)
  • (A1158)

Datasheets

  • A1150, A1152, A1153, A1155, A1156, A1157, and A1158
  • A1152-F, A1153-F, A1155-F,and A1156-F
Supplier's Site Datasheet
Switches (Solid State) - 620-1414-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1414-ND
Switches (Solid State) 620-1414-ND
Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP

Digital Switch Unipolar Switch Current Source Hall Effect 3-SIP

Buy Now Datasheet
Photoelectric - 66031073 - Radwell International
Willingboro, NJ, United States
Photoelectric
66031073
Photoelectric 66031073
(PRICE/TR) IC, SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3; HALL EFFECT TYPE:UNIPOLAR; SENSOR CASE STYLE:SIP; NO. OF PINS:3; SUPPLY VOLTAGE RANGE:3V TO. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) IC, SENSOR, HALL EFFECT, UNIPOLAR, 24V, SIP-3; HALL EFFECT TYPE:UNIPOLAR; SENSOR CASE STYLE:SIP; NO. OF PINS:3; SUPPLY VOLTAGE RANGE:3V TO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number A1153LUA-T 620-1414-ND 66031073
Product Name Chopper-Stabilized, Two-Wire Hall-Effect Switch Switches (Solid State) Photoelectric
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A1101LLHLX-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A1204ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A3280ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers