Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12450LLHALT-0SLA

Description
Win Source Part Number: 1347324-APS12450LLHA LT-0SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet
Description
Win Source Part Number: 1347324-APS12450LLHA LT-0SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347324-APS12450LLHALT-0SLA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347324-APS12450LLHALT-0SLA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347324-APS12450LLHALT-0SLA
Win Source Part Number: 1347324-APS12450LLHA LT-0SLA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124

Win Source Part Number: 1347324-APS12450LLHALT-0SLA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 12mA
Sensing Range: 4mT Trip, -4mT Release
Voltage - Supply: 3V ~ 30V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS124

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12450LLHALT-0SLA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12450LLHALT-0SLA
MAGNETIC SWITCH LATCH SOT23W

MAGNETIC SWITCH LATCH SOT23W

Supplier's Site
Hall Effect Sensor, Latch, 22G, Sot-23W; Hall Effect Type Allegro Microsystems - 98AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Latch, 22G, Sot-23W; Hall Effect Type Allegro Microsystems
98AC7433
Hall Effect Sensor, Latch, 22G, Sot-23W; Hall Effect Type Allegro Microsystems 98AC7433
HALL EFFECT SENSOR, LATCH, 22G, SOT-23W; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:3V; Supply Voltage Max:30V; Sensor Case Style:SOT-23W; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT SENSOR, LATCH, 22G, SOT-23W; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:3V; Supply Voltage Max:30V; Sensor Case Style:SOT-23W; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1347324-APS12450LLHALT-0SLA APS12450LLHALT-0SLA 98AC7433
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sensor, Latch, 22G, Sot-23W; Hall Effect Type Allegro Microsystems
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347073-A1160LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details