Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12400LLHALX-0H1A

Description
Win Source Part Number: 1347093-APS12400LLHA LX-0H1A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Latch, Bipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 17mA Sensing Range: 8mT Trip, -8mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet
Description
Win Source Part Number: 1347093-APS12400LLHA LX-0H1A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Latch, Bipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 17mA Sensing Range: 8mT Trip, -8mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347093-APS12400LLHALX-0H1A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347093-APS12400LLHALX-0H1A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347093-APS12400LLHALX-0H1A
Win Source Part Number: 1347093-APS12400LLHA LX-0H1A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Latch, Bipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 17mA Sensing Range: 8mT Trip, -8mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS124

Win Source Part Number: 1347093-APS12400LLHALX-0H1A
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 30,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch, Bipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 17mA
Sensing Range: 8mT Trip, -8mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS124

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12400LLHALX-0H1A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12400LLHALX-0H1A
MAG SWITCH LATCH/BIPLR SOT23W

MAG SWITCH LATCH/BIPLR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347093-APS12400LLHALX-0H1A APS12400LLHALX-0H1A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data