Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12235LUAA

Description
MAGNETIC SWITCH LATCH 3SIP
Datasheet
Description
MAGNETIC SWITCH LATCH 3SIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12235LUAA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12235LUAA
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Hall Effect Sw, Aec-Q100, 150G, Sip-3; Hall Effect Type Allegro Microsystems - 13AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Aec-Q100, 150G, Sip-3; Hall Effect Type Allegro Microsystems
13AC3316
Hall Effect Sw, Aec-Q100, 150G, Sip-3; Hall Effect Type Allegro Microsystems 13AC3316
HALL EFFECT SW, AEC-Q100, 150G, SIP-3; Hall Effect Type:Latching; Operate Point Typ:150G; Release Point Typ:-150G; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SW, AEC-Q100, 150G, SIP-3; Hall Effect Type:Latching; Operate Point Typ:150G; Release Point Typ:-150G; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Latch, Aec-Q100, 150G, Sip-3 Rohs Compliant Allegro Microsystems - 69AC5631 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Latch, Aec-Q100, 150G, Sip-3 Rohs Compliant Allegro Microsystems
69AC5631
Hall Effect Latch, Aec-Q100, 150G, Sip-3 Rohs Compliant Allegro Microsystems 69AC5631
HALL EFFECT LATCH, AEC-Q100, 150G, SIP-3 ROHS COMPLIANT: YES

HALL EFFECT LATCH, AEC-Q100, 150G, SIP-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips Sensor Chips
Product Number APS12235LUAA 13AC3316 69AC5631
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Aec-Q100, 150G, Sip-3; Hall Effect Type Allegro Microsystems Hall Effect Latch, Aec-Q100, 150G, Sip-3 Rohs Compliant Allegro Microsystems
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238567P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1172ECGLT - 121014-A1172ECGLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-WLCSP (0.96x0.96)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details