HALL EFFECT SWITCH, AEC-Q100, 50G, SIP-3; Hall Effect Type:Latching; Operate Point Typ:50G; Release Point Typ:-50G; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
MAGNETIC SWITCH LATCH 3SIP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | 99Y0107 | APS12215LUAA |
| Product Name | Hall Effect Switch, Aec-Q100, 50G, Sip-3; Hall Effect Type Allegro Microsystems | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Standards and Certifications | RoHS |