Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12205LUAABU

Description
MAGNETIC SWITCH LATCH 3SIP
Description
MAGNETIC SWITCH LATCH 3SIP

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12205LUAABU
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12205LUAABU
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site
Hall Effect Switch, Aec-Q100, 22G, Sip-3; Hall Effect Type Allegro Microsystems - 99Y0104 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, Aec-Q100, 22G, Sip-3; Hall Effect Type Allegro Microsystems
99Y0104
Hall Effect Switch, Aec-Q100, 22G, Sip-3; Hall Effect Type Allegro Microsystems 99Y0104
HALL EFFECT SWITCH, AEC-Q100, 22G, SIP-3; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:

HALL EFFECT SWITCH, AEC-Q100, 22G, SIP-3; Hall Effect Type:Latching; Operate Point Typ:22G; Release Point Typ:-22G; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Sensor Chips
Product Number APS12205LUAABU 99Y0104
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Switch, Aec-Q100, 22G, Sip-3; Hall Effect Type Allegro Microsystems
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LLHLT-T - 076663-A1213LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E2210 - TLE5009A16D E2210 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
15 Oe Sat. Analog Sensor, 2 KOhm, MSOP, 150C - AAH004-00 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers