Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12170LUAATN

Description
Win Source Part Number: 1347490-APS12170LUAA TN Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Hysteresis Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 7.5mA Sensing Range: 17.5mT Trip, -17.5mT Release Voltage - Supply: 3.8V ~ 16V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems
Request a Quote Datasheet
Description
Win Source Part Number: 1347490-APS12170LUAA TN Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Hysteresis Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 7.5mA Sensing Range: 17.5mT Trip, -17.5mT Release Voltage - Supply: 3.8V ~ 16V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347490-APS12170LUAATN - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347490-APS12170LUAATN
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347490-APS12170LUAATN
Win Source Part Number: 1347490-APS12170LUAA TN Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Hysteresis Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 4,000 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 7.5mA Sensing Range: 17.5mT Trip, -17.5mT Release Voltage - Supply: 3.8V ~ 16V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems

Win Source Part Number: 1347490-APS12170LUAATN
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Programmable Hysteresis
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 7.5mA
Sensing Range: 17.5mT Trip, -17.5mT Release
Voltage - Supply: 3.8V ~ 16V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12170LUAATN
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12170LUAATN
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347490-APS12170LUAATN APS12170LUAATN
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-W3B6 B0 - TLE493D-W3B6 B0 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details