Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12170LLHALT

Description
Win Source Part Number: 1347484-APS12170LLHA LT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Hysteresis Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 7.5mA Sensing Range: 17.5mT Trip, -17.5mT Release Voltage - Supply: 3.8V ~ 13V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems
Request a Quote Datasheet
Description
Win Source Part Number: 1347484-APS12170LLHA LT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Hysteresis Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 7.5mA Sensing Range: 17.5mT Trip, -17.5mT Release Voltage - Supply: 3.8V ~ 13V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347484-APS12170LLHALT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347484-APS12170LLHALT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347484-APS12170LLHALT
Win Source Part Number: 1347484-APS12170LLHA LT Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Hysteresis Package: Tape & Reel Standard Package: 3,000 Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 7.5mA Sensing Range: 17.5mT Trip, -17.5mT Release Voltage - Supply: 3.8V ~ 13V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems

Win Source Part Number: 1347484-APS12170LLHALT
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Programmable Hysteresis
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 7.5mA
Sensing Range: 17.5mT Trip, -17.5mT Release
Voltage - Supply: 3.8V ~ 13V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS12170LLHALT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS12170LLHALT
MAGNETIC SWITCH LATCH SOT23W

MAGNETIC SWITCH LATCH SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347484-APS12170LLHALT APS12170LLHALT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16D E1210 - TLE5009A16D E1210 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Packing Method Tape Reel
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347242-A1351LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details