Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11900LUAA

Description
Win Source Part Number: 1347098-APS11900LUAA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Programmable Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 6.9mA Sensing Range: 10mT Trip, 4.5mT Release Voltage - Supply: 4.4V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS119
Request a Quote Datasheet
Description
Win Source Part Number: 1347098-APS11900LUAA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Programmable Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 6.9mA Sensing Range: 10mT Trip, 4.5mT Release Voltage - Supply: 4.4V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347098-APS11900LUAA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347098-APS11900LUAA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347098-APS11900LUAA
Win Source Part Number: 1347098-APS11900LUAA Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Programmable Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 6.9mA Sensing Range: 10mT Trip, 4.5mT Release Voltage - Supply: 4.4V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS119

Win Source Part Number: 1347098-APS11900LUAA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Programmable
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 6.9mA
Sensing Range: 10mT Trip, 4.5mT Release
Voltage - Supply: 4.4V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS119

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS11900LUAA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11900LUAA
MAGNETIC SWITCH PROG 3SIP

MAGNETIC SWITCH PROG 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347098-APS11900LUAA APS11900LUAA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data