Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11500LUAA-2SL2A

Description
Win Source Part Number: 1347193-APS11500LUAA -2SL2A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 8mT Trip, 1mT Release Voltage - Supply: 4.33V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115
Request a Quote Datasheet
Description
Win Source Part Number: 1347193-APS11500LUAA -2SL2A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 8mT Trip, 1mT Release Voltage - Supply: 4.33V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347193-APS11500LUAA-2SL2A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347193-APS11500LUAA-2SL2A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347193-APS11500LUAA-2SL2A
Win Source Part Number: 1347193-APS11500LUAA -2SL2A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 5mA Sensing Range: 8mT Trip, 1mT Release Voltage - Supply: 4.33V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115

Win Source Part Number: 1347193-APS11500LUAA-2SL2A
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 5mA
Sensing Range: 8mT Trip, 1mT Release
Voltage - Supply: 4.33V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS115

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS11500LUAA-2SL2A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11500LUAA-2SL2A
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347193-APS11500LUAA-2SL2A APS11500LUAA-2SL2A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1153LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details