Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11500LLHALX-2SH2A

Description
Win Source Part Number: 1347336-APS11500LLHA LX-2SH2A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 8mT Trip, 1mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115
Request a Quote
Description
Win Source Part Number: 1347336-APS11500LLHA LX-2SH2A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 8mT Trip, 1mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APS11500LLHALX-2SH2A is a two-wire planar Hall-effect sensor designed for automotive applications, compliant with ISO 26262 and rated for ASIL A functional safety. It features internal diagnostics and a defined Safe State, making it suitable for safety-critical systems. The sensor operates within a temperature range of -40°C to 150°C and supports a supply voltage of 3V to 24V. It is available in a SOT-23W surface mount package and is designed to minimize external component requirements, integrating features such as overvoltage protection and reverse-battery protection. The device can be configured for various magnetic switch points and hysteresis, responding to either north or south magnetic fields. Typical applications include seat position detection, seat belt buckles, and other automotive safety systems.

Datasheet Summary
Powered by GS/AI

The APS11500LLHALX-2SH2A is a two-wire planar Hall-effect sensor designed for automotive applications, compliant with ISO 26262 and rated for ASIL A functional safety. It features internal diagnostics and a defined Safe State, making it suitable for safety-critical systems. The sensor operates within a temperature range of -40°C to 150°C and supports a supply voltage of 3V to 24V. It is available in a SOT-23W surface mount package and is designed to minimize external component requirements, integrating features such as overvoltage protection and reverse-battery protection. The device can be configured for various magnetic switch points and hysteresis, responding to either north or south magnetic fields. Typical applications include seat position detection, seat belt buckles, and other automotive safety systems.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347336-APS11500LLHALX-2SH2A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347336-APS11500LLHALX-2SH2A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347336-APS11500LLHALX-2SH2A
Win Source Part Number: 1347336-APS11500LLHA LX-2SH2A Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 8mT Trip, 1mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115

Win Source Part Number: 1347336-APS11500LLHALX-2SH2A
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 30,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 8mT Trip, 1mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS115

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS11500LLHALX-2SH2A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11500LLHALX-2SH2A
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347336-APS11500LLHALX-2SH2A APS11500LLHALX-2SH2A
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data