Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11500LLHALX-0SH1D

Description
Win Source Part Number: 1347443-APS11500LLHA LX-0SH1D Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 10mT Trip, 4.6mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115
Request a Quote Datasheet
Description
Win Source Part Number: 1347443-APS11500LLHA LX-0SH1D Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 10mT Trip, 4.6mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347443-APS11500LLHALX-0SH1D - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347443-APS11500LLHALX-0SH1D
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347443-APS11500LLHALX-0SH1D
Win Source Part Number: 1347443-APS11500LLHA LX-0SH1D Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: 10mT Trip, 4.6mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: APS115

Win Source Part Number: 1347443-APS11500LLHALX-0SH1D
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 30,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 10mT Trip, 4.6mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: APS115

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS11500LLHALX-0SH1D
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11500LLHALX-0SH1D
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347443-APS11500LLHALX-0SH1D APS11500LLHALX-0SH1D
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4.5 to 18 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details