Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11450LLHALX-2SLC

Description
Win Source Part Number: 1347043-APS11450LLHA LX-2SLC Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 24mT Trip, 5.9mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: APS114
Request a Quote Datasheet
Description
Win Source Part Number: 1347043-APS11450LLHA LX-2SLC Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 24mT Trip, 5.9mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: APS114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347043-APS11450LLHALX-2SLC - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347043-APS11450LLHALX-2SLC
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347043-APS11450LLHALX-2SLC
Win Source Part Number: 1347043-APS11450LLHA LX-2SLC Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 30,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4.5mA Current - Output (Max): 12mA Sensing Range: 24mT Trip, 5.9mT Release Voltage - Supply: 3V ~ 30V Mounting Type: Surface Mount Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: APS114

Win Source Part Number: 1347043-APS11450LLHALX-2SLC
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 30,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 12mA
Sensing Range: 24mT Trip, 5.9mT Release
Voltage - Supply: 3V ~ 30V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Allegro MicroSystems
Base Product Number: APS114

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 1347043-APS11450LLHALX-2SLC
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data