Win Source Part Number: 1347057-APS11450LLHA
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 6,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4.5mA
Current - Output (Max): 12mA
Sensing Range: 24mT Trip, 5.9mT Release
Voltage - Supply: 3V ~ 30V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Allegro MicroSystems
Base Product Number: APS114
MAGNETIC SWITCH UNIPOLAR SOT23W
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1347057-APS11450LLHALT-2SLC | APS11450LLHALT-2SLC |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |
| Compensated | Compensated | |
| Package / Mounting | SOT-23W |