Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11205LLHALT

Description
Win Source Part Number: 1381426-APS11205LLHA LT Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 5mA Sensing Range: 3.5mT Trip, 2.5mT Release Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: APS112 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381426-APS11205LLHA LT Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 5mA Sensing Range: 3.5mT Trip, 2.5mT Release Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: APS112 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381426-APS11205LLHALT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1381426-APS11205LLHALT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1381426-APS11205LLHALT
Win Source Part Number: 1381426-APS11205LLHA LT Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 4mA Current - Output (Max): 5mA Sensing Range: 3.5mT Trip, 2.5mT Release Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems, LLC Base Product Number: APS112 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381426-APS11205LLHALT
Category: Sensors, Transducers>Magnetic Sensors>Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 4mA
Current - Output (Max): 5mA
Sensing Range: 3.5mT Trip, 2.5mT Release
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: APS112
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS11205LLHALT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11205LLHALT
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site
Switches (Solid State) - APS11205LLHALT - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
APS11205LLHALT
Switches (Solid State) APS11205LLHALT
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381426-APS11205LLHALT APS11205LLHALT APS11205LLHALT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23W Surface Mount
Unlock Full Specs
to access all available technical data