Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11060LUAA-0PL

Description
Win Source Part Number: 1347010-APS11060LUAA -0PL Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 5mA Current - Output (Max): 40mA Sensing Range: ±7mT Trip, ±0.5mT Release Voltage - Supply: 3.3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: APS110
Request a Quote Datasheet
Description
Win Source Part Number: 1347010-APS11060LUAA -0PL Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 5mA Current - Output (Max): 40mA Sensing Range: ±7mT Trip, ±0.5mT Release Voltage - Supply: 3.3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: APS110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347010-APS11060LUAA-0PL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347010-APS11060LUAA-0PL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347010-APS11060LUAA-0PL
Win Source Part Number: 1347010-APS11060LUAA -0PL Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 5mA Current - Output (Max): 40mA Sensing Range: ±7mT Trip, ±0.5mT Release Voltage - Supply: 3.3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SSIP Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Allegro MicroSystems Base Product Number: APS110

Win Source Part Number: 1347010-APS11060LUAA-0PL
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 40mA
Sensing Range: ±7mT Trip, ±0.5mT Release
Voltage - Supply: 3.3V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Allegro MicroSystems
Base Product Number: APS110

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
APS11060LUAA-0PL
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) APS11060LUAA-0PL
MAGNETIC SWITCH OMNIPOLAR 3SIP

MAGNETIC SWITCH OMNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347010-APS11060LUAA-0PL APS11060LUAA-0PL
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data